BSI - BS 3832
Wire Reinforced Rubber Hoses and Hose Assemblies for Hydraulic Installations
inactive
Buy Now
Organization: | BSI |
Publication Date: | 30 November 1981 |
Status: | inactive |
Page Count: | 12 |
ICS Code (Hoses and hose assemblies): | 23.040.70 |
ICS Code (Hoses): | 83.140.40 |
scope:
Specifies the performance requirements for two types of embedded wire reinforced hoses and hose assemblies, differentiated by design working pressure, of nominal internal diameter 5 to 51 mm for use with common hydraulic fluids in the temperature range -40°C to +100°C.
Document History
December 20, 1991
Wire Reinforced Rubber Hoses and Hose Assemblies for Hydraulic Installations
Specifies requirements for hoses of internal diameter from 5 mm to 63 mm, operating at temperatures ranging from -40°C to +100°C.
BS 3832
November 30, 1981
Wire Reinforced Rubber Hoses and Hose Assemblies for Hydraulic Installations
Specifies the performance requirements for two types of embedded wire reinforced hoses and hose assemblies, differentiated by design working pressure, of nominal internal diameter 5 to 51 mm for use...