DLA - DSCC-VID-V62/04620 REV C

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/DRIVER WITH TTL COMPATIBLE INPUTS AND 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 February 2012
Status: inactive
Page Count: 11
scope:

This drawing documents the general requirements of a high performance octal buffer/driver with TTL compatible inputs and 3-state outputs microcircuit, with an operating temperature range of -55°C to +125°C for device type 01, and an operating temperature range of -40°C to +85°C for device type 02.

Document History

June 11, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/DRIVER WITH TTL COMPATIBLE INPUTS AND 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance octal buffer/driver with TTL compatible inputs and 3-state outputs microcircuit, with an operating temperature range of...
DSCC-VID-V62/04620 REV C
February 14, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/DRIVER WITH TTL COMPATIBLE INPUTS AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance octal buffer/driver with TTL compatible inputs and 3-state outputs microcircuit, with an operating temperature range of -55°C to...
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/DRIVER WITH TTL COMPATIBLE INPUTS AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance octal buffer/driver with TTL compatible inputs and 3-state outputs microcircuit, with an operating temperature range of -55°C to...
November 22, 2004
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/DRIVER WITH TTL COMPATIBLE INPUTS AND 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 14, 2003
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/DRIVER WITH TTL COMPATIBLE INPUTS AND 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement