CENELEC - EN 61850-9-2

Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2011
Status: active
Page Count: 39
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850 defines the specific communication service mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the abstract model on a mixed stack using direct access to an ISO/IEC 8802-3 link for the transmission of the samples in combination with IEC 61850-8-1.

Each SCSM consists of three parts:

- a specification of the communication stack being used,

- the mapping of the abstract specifications of IEC 61850-7 series on the real elements of the stack being used, and

- the implementation specification of functionality, which is not covered by the stack being used.

Document History

EN 61850-9-2
December 1, 2011
Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
This part of IEC 61850 defines the specific communication service mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that...
May 1, 2004
Communication networks and systems in substations Part 9-2: Specific Communication Service Mapping (SCSM) Sampled values over ISO/IEC 8802-3
A description is not available for this item.

References

Advertisement