DIN EN 13126-5

Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: inactive
Page Count: 25
ICS Code (Building accessories): 91.190
scope:

This part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows.

NOTE 1 Restrictors and reverse restrictors can be either a separate item of hardware or an integral part of hardware, for example a part of the operating gear or an integral part of a hinge.

NOTE 2 Windows may be fitted with more than one restrictor.

NOTE 3 The requirements included within this standard take the needs for child safety into consideration, child protective window restrictors intended to be installed by the end consumers are beyond the scope of this standard. Therefore, for the DIY market refer to PC398 and prEN 16281.

Document History

January 1, 2015
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows (includes Amendment A1:2014)
This Part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. On devices...
DIN EN 13126-5
February 1, 2012
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. NOTE 1...

References

Advertisement