NPFC - MIL-PRF-32192/2
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RCTP0805
| Organization: | NPFC |
| Publication Date: | 29 February 2012 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the detail requirements for style RCTP0805 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available through qualification. Resistance tolerance versus temperature characteristics F, G, J, and K are applicable through the maximum temperature of 125°C.
intended Use:
The notes specified in MIL-PRF-32192 are applicable to this specification.
Document History