DLA - MIL-PRF-32192/2

RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RCTP0805

inactive
Organization: DLA
Publication Date: 29 July 2005
Status: inactive
Page Count: 7
scope:

This specification covers the detail requirements for style RCTP0805 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available through qualification. Resistance tolerance versus temperature characteristics F, G, J, and K are applicable through the maximum temperature of 125°C.

intended Use:

The notes specified in MIL-PRF-32192 are applicable to this specification.

Document History

July 12, 2022
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RCTP0805
This specification covers the detail requirements for style RCTP0805 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...
October 23, 2018
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RCTP0805
This specification covers the detail requirements for style RCTP0805 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...
July 10, 2017
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RCTP0805
This specification covers the detail requirements for style RCTP0805 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...
February 29, 2012
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RCTP0805
This specification covers the detail requirements for style RCTP0805 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...
September 21, 2005
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RCTP0805
This specification covers the detail requirements for style RCTP0805 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...
MIL-PRF-32192/2
July 29, 2005
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED POSITIVE TEMPERATURE COEFFICIENT STYLE RCTP0805
This specification covers the detail requirements for style RCTP0805 chip thermistors. This style is available in resistance ratio E. Termination materials B, G, U, T, C, D, S, and W are available...

References

Advertisement