DOD - SMD 5962-95503

MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER INPUT-OUTPUT OPERATIONAL, AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 21 February 2012
Status: active
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-95503
February 21, 2012
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER INPUT-OUTPUT OPERATIONAL, AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 8, 2004
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER INPUT-OUTPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
July 21, 2000
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER INPUT-OUTPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
October 30, 1998
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER INPUT-OUTPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
December 13, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER INPUT-OUTPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 21, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER INPUT-OUTPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement