FORD - WSS-M98D39-A2

LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, INSTRUMENT PANEL APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 13 February 2012
Status: inactive
Page Count: 4
scope:

The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for typical inmold- grain process or positively vacuum formed and then adhesively bonded to a rigid substrate.

Document History

May 23, 2017
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, INSTRUMENT PANEL APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...
August 30, 2012
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, INSTRUMENT PANEL APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...
WSS-M98D39-A2
February 13, 2012
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, INSTRUMENT PANEL APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...

References

Advertisement