FORD WSS-M98D39-A2
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, INSTRUMENT PANEL APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 30 August 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for typical inmold- grain process or positively vacuum formed and then adhesively bonded to a rigid substrate.
Document History
May 23, 2017
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, INSTRUMENT PANEL APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...
FORD WSS-M98D39-A2
August 30, 2012
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, INSTRUMENT PANEL APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...
February 13, 2012
LAMINATE, THERMOPLASTIC OLEFIN (TPO) SKIN/CROSS-LINKED POLYOLEFIN FOAM, INSTRUMENT PANEL APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a formed assembly consisting of a cross-linked polyolefin foam bonded to a TPO cover material. This laminate is either negatively vacuum formed for...