FORD WSK-M4D741-A2
POLYPROPYLENE (PP) HOMOPOLYMER COOLING AGENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 3 February 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is an injection molding compound based on polypropylene homopolymer with resistance to cooling agents and remains translucent when exposed to cooling agent at boiling temperature.
Document History
FORD WSK-M4D741-A2
February 3, 2012
POLYPROPYLENE (PP) HOMOPOLYMER COOLING AGENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an injection molding compound based on polypropylene homopolymer with resistance to cooling agents and remains translucent when exposed to cooling agent...
January 13, 2006
POLYPROPYLENE (PP) HOMOPOLYMER COOLING AGENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an injection molding compound based on polypropylene homopolymer with resistance to cooling agents and remains translucent when exposed to cooling agent...
December 3, 1990
POLYPROPYLENE (PP) HOMOPOLYMER, COOLING AGENT RESISTANT
1. SCOPE The material defined by this specification is an injection molding compound based on polypropylene homopolymer with resistance to cooling agents and remains translucent when exposed to...