FORD WSK-M4D741-A2

POLYPROPYLENE (PP) HOMOPOLYMER COOLING AGENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 13 January 2006
Status: inactive
Page Count: 5
scope:

The material defined by this specification is an injection molding compound based on polypropylene homopolymer with resistance to cooling agents and remains translucent when exposed to cooling agent at boiling temperature.

 

Document History

February 3, 2012
POLYPROPYLENE (PP) HOMOPOLYMER COOLING AGENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an injection molding compound based on polypropylene homopolymer with resistance to cooling agents and remains translucent when exposed to cooling agent...
FORD WSK-M4D741-A2
January 13, 2006
POLYPROPYLENE (PP) HOMOPOLYMER COOLING AGENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an injection molding compound based on polypropylene homopolymer with resistance to cooling agents and remains translucent when exposed to cooling agent...
December 3, 1990
POLYPROPYLENE (PP) HOMOPOLYMER, COOLING AGENT RESISTANT
1. SCOPE The material defined by this specification is an injection molding compound based on polypropylene homopolymer with resistance to cooling agents and remains translucent when exposed to...

References

Advertisement