DSF/EN 61535/FprA1
Installation couplers intended for permanent connection in fixed installations
| Organization: | DS |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
IEC 61535:2009 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and including 10 mm² for permanent connection in indoor electrical installations. Installation couplers with additional contacts for voltages other than mains voltages are outside the scope of this standard.
Document History