DS/EN 61535

Installation couplers intended for permanent connection in fixed installations

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 March 2013
Status: active
Page Count: 10
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

IEC 61535:2009 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and including 10 mm² for permanent connection in indoor electrical installations. Installation couplers with additional contacts for voltages other than mains voltages are outside the scope of this standard.

Document History

DS/EN 61535
March 18, 2013
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2009 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
July 27, 2009
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2009 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers which includes earth (if provided) with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
Installation couplers intended for permanent connection in fixed installation
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
Installation couplers intended for permanent connection in fixed installation
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...

References

Advertisement