DS/EN 60684-3-116
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene, general purpose
| Organization: | DS |
| Publication Date: | 24 January 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This standard gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available with internal diameters up to 25 mm, and in the following opaque colours: black, brown, red, orange, yellow, green, blue, violet, grey, white and pink. Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the other property requirements listed in Table 2. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in the application and not based on the specification alone.
Document History