DS/EN 60684-3-116 og 117
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 to 117: Extruded polychloroprene - General purpose
| Organization: | DS |
| Publication Date: | 18 November 2003 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This standard gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available with internal diameters up to 25mm and in the following opaque colours: black, brown, red, orange, yellow, green, blue, violet, grey, white and pink. Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to complying with this standard if they comply with the other property requirements listed in Table 2, with the exception of dimensions.
Document History