GMW14725

Elastomer for Sealing Between Pipe Fuel Filler and Body Panel

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2012
Status: inactive
Page Count: 4
scope:

This standard covers the materials and performance of elastomeric sealing between the fuel filler pipe and the cut-out in the body panel.

Material Description. Materials covered by this standard are divided into three types:

Type A: Chlorinated Polyethylene (CM).

Type B: Nitrile Rubber (Acrylonitrile Butadiene Copolymer (NBR)).

Type C: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols. Not applicable.

Typical Applications. Not applicable.

Remarks. Not applicable.

Document History

December 1, 2017
Elastomer for Sealing Between Pipe Fuel Filler and Body Panel
This standard covers the materials and performance of elastomeric sealing between the fuel filler pipe and the cut-out in the body panel.  Material Description. Materials covered by this standard...
GMW14725
February 1, 2012
Elastomer for Sealing Between Pipe Fuel Filler and Body Panel
This standard covers the materials and performance of elastomeric sealing between the fuel filler pipe and the cut-out in the body panel. Material Description. Materials covered by this standard are...
November 1, 2006
Elastomer for Sealing Between Pipe Fuel Filler and Body Panel
This specification covers the materials and performance of elastomeric sealing between the fuel filler pipe and the cut-out in the body panel.

References

Advertisement