GMW14725

Elastomer for Sealing Between Pipe Fuel Filler and Body Panel

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2017
Status: active
Page Count: 4
scope:

This standard covers the materials and performance of elastomeric sealing between the fuel filler pipe and the cut-out in the body panel. 

Material Description.

Materials covered by this standard are divided into three (3) types.

• Type A: Chlorinated Polyethylene (CPE).

• Type B: Acrylonitrile-Butadiene Rubber (NBR).

• Type C: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols. Not applicable. 

Applicability. Performance of elastomeric sealing materials for use between the fuel filler pipe and the cutout in the body panel.

Document History

GMW14725
December 1, 2017
Elastomer for Sealing Between Pipe Fuel Filler and Body Panel
This standard covers the materials and performance of elastomeric sealing between the fuel filler pipe and the cut-out in the body panel.  Material Description. Materials covered by this standard...
February 1, 2012
Elastomer for Sealing Between Pipe Fuel Filler and Body Panel
This standard covers the materials and performance of elastomeric sealing between the fuel filler pipe and the cut-out in the body panel. Material Description. Materials covered by this standard are...
November 1, 2006
Elastomer for Sealing Between Pipe Fuel Filler and Body Panel
This specification covers the materials and performance of elastomeric sealing between the fuel filler pipe and the cut-out in the body panel.

References

Advertisement