DOD - SMD 5962-06226

MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 1 March 2012
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 1, 2018
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 2, 2018
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-06226
March 1, 2012
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 23, 2007
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 23, 2007
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 13, 2007
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 V, TRIPLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.

References

Advertisement