NPFC - MIL-DTL-25895

ANTENNA AT-505/AP

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 March 2012
Status: active
Page Count: 7
scope:

This specification establishes the requirements for Antenna AT-505/AP which is a pressure-sealed single-slot flush-mounted broadband airborne antenna.

intended Use:

The AT-505/AP is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. It is intended to be flush mounted with the skin of the aircraft... View More

Document History

November 17, 2021
Antenna AT-505/AP
A description is not available for this item.
February 8, 2017
Antenna AT-505/AP
A description is not available for this item.
MIL-DTL-25895
March 6, 2012
ANTENNA AT-505/AP
The AT-505/AP is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. It is intended to be flush mounted with the skin of the aircraft in a...
January 4, 2007
ANTENNA AT-505/AP
The AT-505/AP is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. It is intended to be flush mounted with the skin of the aircraft in a...
November 1, 2001
ANTENNA AT-505/AP
A description is not available for this item.
January 30, 1987
ANTENNA AT-505/AP
A description is not available for this item.
August 30, 1957
ANTENNA AT-505/AP
The AT-505/AP is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 megacycles per second. It is intended to be flush mounted with the skin of...

References

Advertisement