NPFC - MIL-A-25895
ANTENNA AT-505/AP
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 30 August 1957 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification establishes the requirements for Antenna AT-505/AP which is a pressure-sealed single-slot flush-mounted broadband airborne antenna.
intended Use:
The AT-505/AP is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 megacycles per second. It is intended to be flush mounted with the skin... View More
Document History
November 17, 2021
Antenna AT-505/AP
A description is not available for this item.
March 6, 2012
ANTENNA AT-505/AP
The AT-505/AP is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. It is intended to be flush mounted with the skin of the aircraft in a...
January 4, 2007
ANTENNA AT-505/AP
The AT-505/AP is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. It is intended to be flush mounted with the skin of the aircraft in a...
MIL-A-25895
August 30, 1957
ANTENNA AT-505/AP
The AT-505/AP is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 megacycles per second. It is intended to be flush mounted with the skin of...