CENELEC - EN 60512-9-2

Connectors for electronic equipment - Tests and measurements - Part 9-2: Endurance tests - Test 9b: Electrical load and temperature

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2012
Status: active
Page Count: 12
ICS Code (Electromechanical components in general): 31.220.01
scope:

Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification.

The object of this standard is to detail a standard test method to assess the ability of a connector to withstand elevated temperatures with electrical loading.

Document History

EN 60512-9-2
February 1, 2012
Connectors for electronic equipment - Tests and measurements - Part 9-2: Endurance tests - Test 9b: Electrical load and temperature
Scope and object This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices...

References

Advertisement