CEI EN 61837-3

Surface mounted piezoelectric devices for frequency control and selection Standard outlines and terminal lead connections Part 3: Metal enclosures

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2003
Status: inactive
Page Count: 30
scope:

Norma recepita mediante l'annuncio su CEINFORMA gennaio 2003.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

Document History

July 1, 2016
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 3: Metal enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which...
CEI EN 61837-3
January 1, 2003
Surface mounted piezoelectric devices for frequency control and selection Standard outlines and terminal lead connections Part 3: Metal enclosures
Norma recepita mediante l'annuncio su CEINFORMA gennaio 2003.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.
Advertisement