CEI EN 61837-3
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 3: Metal enclosures
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which standardized layout rules of outline drawings of the surface-mounted devices.
Document History
CEI EN 61837-3
July 1, 2016
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 3: Metal enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which...
January 1, 2003
Surface mounted piezoelectric devices for frequency control and selection Standard outlines and terminal lead connections Part 3: Metal enclosures
Norma recepita mediante l'annuncio su CEINFORMA gennaio 2003.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.