CEI - EN 55014-2/A2

Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard

inactive
Organization: CEI
Publication Date: 1 August 2009
Status: inactive
Page Count: 12
scope:

Questa Variante modifica la Norma base introducendo l'Allegato ZA, con i riferimenti alle norme internazionali e alle corrispondenti norme europee, e integrando gli art. 3, 8, 9 e 10.
La presente Variante riporta il testo in inglese e italiano della EN 55014-2/A2; rispetto al precedente fascicolo n. 9588E di dicembre 2008, essa contiene la traduzione completa della EN sopra indicata.

Document History

November 1, 2021
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
This part of CISPR 14 specifies the electromagnetic immunity requirements in the frequency range 0 Hz to 400 GHz that apply to appliances, electric tools and similar apparatus as specified below,...
November 1, 2016
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
This part of CISPR 14 deals with the electromagnetic immunity of appliances and similar apparatus for household and similar purposes that use electricity, as well as electric toys and electric tools,...
December 1, 2015
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
This part of CISPR 14 deals with the electromagnetic immunity of appliances and similar apparatus for household and similar purposes that use electricity, as well as electric toys and electric tools,...
EN 55014-2/A2
August 1, 2009
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
Questa Variante modifica la Norma base introducendo l'Allegato ZA, con i riferimenti alle norme internazionali e alle corrispondenti norme europee, e integrando gli art. 3, 8, 9 e 10. La presente...
December 1, 2008
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
Questa Variante modifica la norma base introducendo l'Allegato ZA, con i riferimenti alle norme internazionali e alle corrispondenti norme europee, e integrando gli art. 3, 8, 9 e 10. Questa Norma...
October 1, 2007
Electromagnetic compatibility - Requirements appliances, electric tools and similar apparatus - for - household - Part 2: Immunity - Product family standard
Il presente Foglio interpretativo riguarda l’Articolo 8 “Condizioni durante le prove“ e in particolare la definizione delle frequenze spot per le prove di immunità ai campi elettromagnetici e...
August 1, 2002
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard
La presente Variante introduce modifiche al campo di applicazione, ai riferimenti normativi, alle definizioni, alla classificazione dell’apparecchiatura, all’applicabilità delle prove di immunità,...
October 1, 1998
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard
La presente Norma stabilisce requisiti uniformi per l'immunità ai disturbi elettromagnetici degli elettrodomestici e degli apparecchi similari, come pure dei giocattoli e degli utensili elettrici....

References

Advertisement