CEI - EN 55014-2/IS1
Electromagnetic compatibility - Requirements appliances, electric tools and similar apparatus - for - household - Part 2: Immunity - Product family standard
inactive
| Organization: | CEI |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 8 |
scope:
Il presente Foglio interpretativo riguarda l'Articolo 8 "Condizioni durante le prove" e in particolare la definizione delle frequenze spot per le prove di immunità ai campi elettromagnetici e all'iniezione di corrente, della CEI EN 55014-2:1997.
Document History
November 1, 2021
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
This part of CISPR 14 specifies the electromagnetic immunity requirements in the frequency range 0 Hz to 400 GHz that apply to appliances, electric tools and similar apparatus as specified below,...
November 1, 2016
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
This part of CISPR 14 deals with the electromagnetic immunity of appliances and similar apparatus for household and similar purposes that use electricity, as well as electric toys and electric tools,...
December 1, 2015
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
This part of CISPR 14 deals with the electromagnetic immunity of appliances and similar apparatus for household and similar purposes that use electricity, as well as electric toys and electric tools,...
August 1, 2009
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
Questa Variante modifica la Norma base introducendo l'Allegato ZA, con i riferimenti alle norme internazionali e alle corrispondenti norme europee, e integrando gli art. 3, 8, 9 e 10.
La presente...
December 1, 2008
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity - Product family standard
Questa Variante modifica la norma base introducendo l'Allegato ZA, con i riferimenti alle norme internazionali e alle corrispondenti norme europee, e integrando gli art. 3, 8, 9 e 10.
Questa Norma...
EN 55014-2/IS1
October 1, 2007
Electromagnetic compatibility - Requirements appliances, electric tools and similar apparatus - for - household - Part 2: Immunity - Product family standard
Il presente Foglio interpretativo riguarda l’Articolo 8 “Condizioni durante le prove“ e in particolare la definizione delle frequenze spot per le prove di immunità ai campi elettromagnetici e...
August 1, 2002
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard
La presente Variante introduce modifiche al campo di applicazione, ai riferimenti normativi, alle definizioni, alla classificazione dell’apparecchiatura, all’applicabilità delle prove di immunità,...
October 1, 1998
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard
La presente Norma stabilisce requisiti uniformi per l'immunità ai disturbi elettromagnetici degli elettrodomestici e degli apparecchi similari, come pure dei giocattoli e degli utensili elettrici....