CEI - EN 61029-2-9

Safety of transportable motor-operated electric tools - Part 2: Particular requirements for mitre saws

inactive
Organization: CEI
Publication Date: 1 March 2004
Status: inactive
Page Count: 30
scope:

La norma si applica alle troncatrici trasportabili aventi diametro della lama non superiore a 350 mm, destinate a tagliare legno o materiali analoghi.
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 61029-2-9:2010-11 (CEI 107-111), tuttavia rimane applicabile fino al 1-06-2012.

Document History

May 1, 2014
Safety of transportable motor-operated electric tools Part 2: Particular requirements for mitre saws
A description is not available for this item.
July 1, 2013
Safety of transportable motor-operated electric tools Part 2: Particular requirements for mitre saws
This standard consists of Part 1 and Part 2 and applies to electric motor-operated or magnetically-driven tools, intended for indoor and for outdoor use, which have all the following characteristics:...
November 1, 2010
Safety of transportable motor-operated electric tools Part 2: Particular requirements for mitre saws
La presente Norma fa parte della serie EN/IEC 61029 riguardante la sicurezza degli utensili elettrici a motore trasportabili ed in particolare si occupa delle delle troncatrici elettriche. La Norma...
EN 61029-2-9
March 1, 2004
Safety of transportable motor-operated electric tools - Part 2: Particular requirements for mitre saws
La norma si applica alle troncatrici trasportabili aventi diametro della lama non superiore a 350 mm, destinate a tagliare legno o materiali analoghi. La presente Norma é annullata e sostituita dalla...

References

Advertisement