CEI - EN 60060-2/A11
High-voltage test techniques - Part 2: Measuring systems
inactive
| Organization: | CEI |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 20 |
scope:
Document History
March 1, 2015
High-voltage test techniques Part 2: Measuring systems
This part of IEC 60060 is applicable to complete measuring systems, and to their components, used for the measurement of high voltages during laboratory and factory tests with direct voltage,...
February 1, 2012
High-voltage test techniques Part 2: Measuring systems
This part of IEC 60060 is applicable to complete measuring systems, and to their components, used for the measurement of high voltages during laboratory and factory tests with direct voltage,...
EN 60060-2/A11
February 1, 2000
High-voltage test techniques - Part 2: Measuring systems
March 1, 1998
High-voltage test techniques - Part 2: Measuring systems
La presente Norma si applica ai sistemi completi di misura, impiegati per la misura di alte tensioni e di correnti durante le prove con tensione continua, alternata, tensioni impulsive di...