NPFC - MIL-E-24416

EXTINGUISHING SYSTEM, FIRE, FIXED, WET CHEMICAL

inactive
Buy Now
Organization: NPFC
Publication Date: 8 February 1991
Status: inactive
Page Count: 17
scope:

This specification establishes component requirements for chemical fire extinguishing systems of the fixed (stationary) type whereby an aqueous potassium carbonate (K2 CO3) solution (stowed in cylinders pressurized to 175 pounds per square inch (lb/in2), gage at 70 degrees Fahrenheit (°F) (21.1 degrees Celsius (°C)) with nitrogen) is expelled automatically or manually through a fixed piping system and suitably designed nozzles into burning deep fat fryers to extinguish the fire by saponification of the surface fat.

intended Use:

Aqueous potassium carbonate extinguishing systems are intended for protection of deep fat fryers and doughnut fryers and are used in conjunction with kitchen range equipment classified under the... View More

Document History

March 30, 2006
EXTINGUISHING SYSTEM, FIRE, FIXED, WET CHEMICAL
This specification covers requirements for pre-engineered wet chemical fixed fire extinguishing systems for protection of deep fat fryers, and doughnut fryers onboard U.S. Navy ships and submarines....
MIL-E-24416
February 8, 1991
EXTINGUISHING SYSTEM, FIRE, FIXED, WET CHEMICAL
This specification establishes component requirements for chemical fire extinguishing systems of the fixed (stationary) type whereby an aqueous potassium carbonate (K2 CO3) solution (stowed in...
June 22, 1979
EXTINGUISHING SYSTEM, FIRE, FIXED, WET CHEMICAL
This specification covers chemical fire extinguishing systems of the fixed (stationary) type whereby and potassium carbonate (K2CO3) solution (stowed in cylinder pressurized to 175 pounds per square...
January 6, 1975
EXTINGUISHING SYSTEM, FIRE, FIXED, WET CHEMICAL
A description is not available for this item.
August 9, 1972
EXTINGUISHING SYSTEM, FIRE, FIXED, WET CHEMICAL
A description is not available for this item.
December 31, 1970
EXTINGUISHING SYSTEM, FIRE, FIXED, WET CHEMICAL
A description is not available for this item.

References

Advertisement