CEI - EN 55011

Limiti e metodi di misura delle caratteristiche di radiodisturbo degli apparecchi industriali, scientifici e medicali (ISM)

inactive
Organization: CEI
Publication Date: 1 January 1991
Status: inactive
scope:

Conforme alla Norma Europea CENELEC EN 55011, contestuale con modifiche alla Pubblicazione CISPR 11 (1990), la Norma stabilisce i limiti e i metodi di misura, che si applicano agli apparecchi industriali, scientifici e medicali (ISM)ed alle macchine di elettroerosione. Vengono date le procedure per la misura dei radiodisturbi e vengono stabiliti i limiti nella gamma di frequenze da 9 KHz a 400 GHz.

Document History

December 1, 2021
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
A description is not available for this item.
July 1, 2020
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
A description is not available for this item.
October 1, 2017
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
FOREWORD This amendment has been prepared by CISPR Subcommittee B: Interference relating to industrial, scientific and medical radio-frequency apparatus, to other (heavy) industrial equipment, to...
January 1, 2017
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
This International Standard applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to...
June 1, 2013
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
This International Standard applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to...
February 1, 2011
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
La presente Norma specifica le procedure per la misura dei radiodisturbi e i limiti nella gamma di frequenze da 9 kHz a 400 GHz che si applicano agli apparecchi industriali, scientifici e medicali...
March 1, 2009
Industrial scientific and medical (ISM) radio-frequency equipment Electromagnetic disturbance characteristics - Limits and methods of measurement
La presente Norma specifica le procedure per la misura dei radiodisturbi e i limiti nella gamma di frequenze da 9 kHz a 400 GHz che si applicano agli apparecchi industriali, scientifici e medicali...
March 1, 2003
Industrial, scientific and medical (ISM) radio-frequency equipment - Radio disturbance characteristics - Limits and methods of measurement
La presente Variante alla CEI EN 55011 (CEI 110-6) comprende importanti modifiche e aggiunte con riferimento particolare agli apparecchi per lavorazione con scariche elettriche e per saldatura ad...
January 1, 2000
Industrial, scientific and medical (ISM) radio-frequency equipment - Radio disturbance characteristics - Limits and methods of measurement
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 55011:2009-03 (CEI 110-6); tuttavia rimane applicabile fino al 01/11/2009.
May 1, 1999
Industrial, scientific and medical (ISM) radio-frequency equipment - Radio disturbance characteristics - Limits and methods of measurement
Nella presente Norma sono date le procedure per la misura dei radiodisturbi e sono stabiliti i limiti nella gamma di frequenze da 9 kHz a 400 GHz che si applicano agli apparecchi ad elettroerosione e...
October 1, 1998
Limiti e metodi di misura delle caratteristiche di radiodisturbo degli apparecchi industriali, scientifici e medicali (ISM)
EN 55011
January 1, 1991
Limiti e metodi di misura delle caratteristiche di radiodisturbo degli apparecchi industriali, scientifici e medicali (ISM)
Conforme alla Norma Europea CENELEC EN 55011, contestuale con modifiche alla Pubblicazione CISPR 11 (1990), la Norma stabilisce i limiti e i metodi di misura, che si applicano agli apparecchi...
Advertisement