CEI EN 55011

Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement

inactive
Buy Now
Organization: CEI
Publication Date: 1 June 2013
Status: inactive
Page Count: 110
ICS Code (Emission): 33.100.10
scope:

This International Standard applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or use locally radio-frequency energy.

This standard covers emission requirements related to radio-frequency (RF) disturbances in the frequency range of 9 kHz to 400 GHz. Measurements need only be performed in frequency ranges where limits are specified in Clause 6.

For ISM RF applications in the meaning of the definition found in the ITU Radio Regulations (see Definition 3.1), this standard covers emission requirements related to radio-frequency disturbances in the frequency range of 9 kHz to 18 GHz.

Requirements for ISM RF lighting apparatus and UV irradiators operating at frequencies within the ISM frequency bands defined by the ITU Radio Regulations are contained in this standard.

Equipment covered by other CISPR product and product family emission standards are excluded from the scope of this standard.

NOTE Induction cooking appliances are in the process of being transferred from CISPR 11 to CISPR 14-1. Until the removal of induction cooking appliances from the scope of CISPR 11, users of the standards may choose either CISPR 11 or CISPR 14-1 for testing.

Document History

December 1, 2021
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
A description is not available for this item.
July 1, 2020
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
A description is not available for this item.
October 1, 2017
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
FOREWORD This amendment has been prepared by CISPR Subcommittee B: Interference relating to industrial, scientific and medical radio-frequency apparatus, to other (heavy) industrial equipment, to...
January 1, 2017
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
This International Standard applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to...
CEI EN 55011
June 1, 2013
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
This International Standard applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to...
February 1, 2011
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
La presente Norma specifica le procedure per la misura dei radiodisturbi e i limiti nella gamma di frequenze da 9 kHz a 400 GHz che si applicano agli apparecchi industriali, scientifici e medicali...
March 1, 2009
Industrial scientific and medical (ISM) radio-frequency equipment Electromagnetic disturbance characteristics - Limits and methods of measurement
La presente Norma specifica le procedure per la misura dei radiodisturbi e i limiti nella gamma di frequenze da 9 kHz a 400 GHz che si applicano agli apparecchi industriali, scientifici e medicali...
March 1, 2003
Industrial, scientific and medical (ISM) radio-frequency equipment - Radio disturbance characteristics - Limits and methods of measurement
La presente Variante alla CEI EN 55011 (CEI 110-6) comprende importanti modifiche e aggiunte con riferimento particolare agli apparecchi per lavorazione con scariche elettriche e per saldatura ad...
January 1, 2000
Industrial, scientific and medical (ISM) radio-frequency equipment - Radio disturbance characteristics - Limits and methods of measurement
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 55011:2009-03 (CEI 110-6); tuttavia rimane applicabile fino al 01/11/2009.
May 1, 1999
Industrial, scientific and medical (ISM) radio-frequency equipment - Radio disturbance characteristics - Limits and methods of measurement
Nella presente Norma sono date le procedure per la misura dei radiodisturbi e sono stabiliti i limiti nella gamma di frequenze da 9 kHz a 400 GHz che si applicano agli apparecchi ad elettroerosione e...
October 1, 1998
Limiti e metodi di misura delle caratteristiche di radiodisturbo degli apparecchi industriali, scientifici e medicali (ISM)
January 1, 1991
Limiti e metodi di misura delle caratteristiche di radiodisturbo degli apparecchi industriali, scientifici e medicali (ISM)
Conforme alla Norma Europea CENELEC EN 55011, contestuale con modifiche alla Pubblicazione CISPR 11 (1990), la Norma stabilisce i limiti e i metodi di misura, che si applicano agli apparecchi...

References

Advertisement