CEI - EN 62271-200

High-voltage switchgear and controlgear - Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Organization: CEI
Publication Date: 1 November 2005
Status: inactive
Page Count: 172
scope:

La presente Norma fornisce le prescrizioni per le apparecchiature con involucro metallico assemblate in fabbrica, per corrente alternata a frequenza inferiore o uguale a 60 Hz e tensione nominale superiore a 1 kV e inferiore o uguale a 52 kV, per installazione all'interno o all'esterno. Gli involucri possono comprendere componenti fissi e asportabili e possono essere riempiti di fluido per fornire l'isolamento.
La presente Norma introduce una nuova classificazione delle apparecchiature ed inoltre classi di arco interno e relative prove.

Document History

May 1, 2022
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 is applicable to prefabricated metal-enclosed switchgear and controlgear assemblies designed for: – alternating current; – rated voltages above 1 kV and up to and including...
November 1, 2015
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
July 1, 2013
High-voltage switchgear and controlgear Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for prefabricated metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor...
July 1, 2012
High-voltage switchgear and controlgear Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for prefabricated metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor...
EN 62271-200
November 1, 2005
High-voltage switchgear and controlgear - Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
La presente Norma fornisce le prescrizioni per le apparecchiature con involucro metallico assemblate in fabbrica, per corrente alternata a frequenza inferiore o uguale a 60 Hz e tensione nominale...

References

Advertisement