CEI - EN IEC 62271-200
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
| Organization: | CEI |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 112 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 is applicable to prefabricated metal-enclosed switchgear and controlgear assemblies designed for:
- alternating current;
- rated voltages above 1 kV and up to and including 52 kV;
- service frequencies up to and including 60 Hz;
- indoor and outdoor installation.
The assembly can include air-insulated and/or fluid-filled compartments.
For components installed in a metal-enclosed switchgear and controlgear, this document supplements or even replaces in some cases, the requirements as stated by the individual product standards.
The list of components which can be inside the metal-enclosed switchgear and controlgear is not limited to the ones explicitly cited in this document.
Document History