ISO 13297

Small Craft - Electrical Systems - Alternating Current Installations

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2000
Status: inactive
Page Count: 24
ICS Code (Small craft): 47.080

Document History

September 1, 2022
Small craft — Electrical systems — Alternating and direct current installations AMENDMENT 1
A description is not available for this item.
December 1, 2020
Small craft — Electrical systems — Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
December 1, 2014
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
October 1, 2012
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
ISO 13297
December 1, 2000
Small Craft - Electrical Systems - Alternating Current Installations
A description is not available for this item.
December 15, 1995
Small Craft - Electrical Systems - Alternating Current Installations
A description is not available for this item.

References

Advertisement