ISO 13297
Small craft - Electrical systems - Alternating current installations
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less than 250 V single phase on small craft of hull length up to 24 m.
Additional information to be included in the owner's manual is listed in Annex B.
Document History
September 1, 2022
Small craft — Electrical systems — Alternating and direct current installations AMENDMENT 1
A description is not available for this item.
December 1, 2020
Small craft — Electrical systems — Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
ISO 13297
December 1, 2014
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
October 1, 2012
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
December 1, 2000
Small Craft - Electrical Systems - Alternating Current Installations
A description is not available for this item.
December 15, 1995
Small Craft - Electrical Systems - Alternating Current Installations
A description is not available for this item.