CEI - EN 61951-2
Secondary cells and batteries containing alkaline or other non-acid electrolytes Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride
inactive
| Organization: | CEI |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 34 |
scope:
La presente parte della IEC 61951 specifica la marcatura, le dimensioni, le prove e le prescrizioni per piccoli elementi singoli prismatici, cilindrici e a bottone ricaricabili portatili stagni di accumulatori al nichel-idruri metallici, adatti per essere utilizzati in qualsiasi posizione.
Document History
April 1, 2023
Secondary cells and batteries containing alkaline or other nonacid electrolytes - Accumulatori e batterie ricaricabili di tipo stagno per applicazioni portatili Part 2: Nickel-metal hydride
A description is not available for this item.
October 1, 2017
Secondary cells and batteries containing alkaline or other non acid electrolytes - Secondary sealed cells and batteries for portable applications Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-metal hydride small prismatic, cylindrical and button cells and batteries,...
June 1, 2013
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
October 1, 2012
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
EN 61951-2
March 1, 2004
Secondary cells and batteries containing alkaline or other non-acid electrolytes Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride
La presente parte della IEC 61951 specifica la marcatura, le dimensioni, le prove e le prescrizioni per piccoli elementi singoli prismatici, cilindrici e a bottone ricaricabili portatili stagni di...
March 1, 2002
Accumulatori contenenti elettroliti alcalini o altri non acidi - Elementi singoli ricaricabili portatili stagni - Parte 2: Nichel idruri metallici
La presente Norma costituisce un raggruppamento di tutte le Norme in vigore per gli elementi di accumulatori singoli portatili e stagni al nichel idruri metallici. Essa ha l’obiettivo di ridurre il...