CEI EN 61951-2

Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells Part 2: Nickel-metal hydride

inactive
Buy Now
Organization: CEI
Publication Date: 1 June 2013
Status: inactive
Page Count: 64
ICS Code (Alkaline secondary cells and batteries): 29.220.30
scope:

This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells, suitable for use in any orientation.

Document History

April 1, 2023
Secondary cells and batteries containing alkaline or other nonacid electrolytes - Accumulatori e batterie ricaricabili di tipo stagno per applicazioni portatili Part 2: Nickel-metal hydride
A description is not available for this item.
October 1, 2017
Secondary cells and batteries containing alkaline or other non acid electrolytes - Secondary sealed cells and batteries for portable applications Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-metal hydride small prismatic, cylindrical and button cells and batteries,...
CEI EN 61951-2
June 1, 2013
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
October 1, 2012
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
March 1, 2004
Secondary cells and batteries containing alkaline or other non-acid electrolytes Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride
La presente parte della IEC 61951 specifica la marcatura, le dimensioni, le prove e le prescrizioni per piccoli elementi singoli prismatici, cilindrici e a bottone ricaricabili portatili stagni di...
March 1, 2002
Accumulatori contenenti elettroliti alcalini o altri non acidi - Elementi singoli ricaricabili portatili stagni - Parte 2: Nichel idruri metallici
La presente Norma costituisce un raggruppamento di tutte le Norme in vigore per gli elementi di accumulatori singoli portatili e stagni al nichel idruri metallici. Essa ha l’obiettivo di ridurre il...

References

Advertisement