CEI - EN 60432-3/A2

Part 3: Tungsten-halogen lamps (non-vehicle)

inactive
Organization: CEI
Publication Date: 1 February 2009
Status: inactive
Page Count: 18
scope:

Questa Variante alla Norma CEI EN 60432-3 modifica i paragrafi 1.2, 1.3, 2.1, 2.2.2, 2.3.1, 2.6, D.3, D.4 e l'Allegato F.

Document History

November 1, 2013
Incandescent lamps - Safety specifications Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and doublecapped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
June 1, 2013
Incandescent lamps - Safety specifications Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: •...
EN 60432-3/A2
February 1, 2009
Part 3: Tungsten-halogen lamps (non-vehicle)
Questa Variante alla Norma CEI EN 60432-3 modifica i paragrafi 1.2, 1.3, 2.1, 2.2.2, 2.3.1, 2.6, D.3, D.4 e l’Allegato F.
March 1, 2006
Incandescent lamps - Safety specifications - Part 3: Tungsten halogen lamps (non-vehicle)
La presente Variante alla Norma CEI EN 60432-3 modifica i paragrafi 2.2.2, 2.5, aggiunge un simbolo nell'Allegato A, sostituisce il testo dell'Allegato B e modifica l'Allegato C.
November 1, 2003
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
Questa Norma riguarda le prescrizioni di sicurezza per le lampade ad alogeni monoattacco e a doppio attacco, con tensione caratteristica fino a 250 V, utilizzate per proiezione, fotografia,...
Advertisement