CEI - EN 60432-3

Incandescent lamps - Safety specifications Part 3: Tungsten-halogen lamps (non-vehicle)

inactive
Organization: CEI
Publication Date: 1 June 2013
Status: inactive
Page Count: 40
ICS Code (Incandescent lamps): 29.140.20
scope:

This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications:

• projection (including cinematograph and still projection),

• photographic (including studio),

• floodlighting,

• special purpose,

• general purpose,

• stage lighting,

This International Standard does not apply to general purpose single-capped tungsten halogen lamps, covered by IEC 60432-2, that are used as replacement for conventional tungsten filament lamps.

This part of IEC 60432 covers photobiological safety according to IEC 62471 and IEC/TR 62471-2. Lamps covered by this part of IEC 60432 do not reach risk levels that require risk group marking if they are

a) floodlight lamps,

b) general purpose capsule lamps, or

c) general purpose reflector lamps.

Document History

November 1, 2013
Incandescent lamps - Safety specifications Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and doublecapped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
EN 60432-3
June 1, 2013
Incandescent lamps - Safety specifications Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: •...
February 1, 2009
Part 3: Tungsten-halogen lamps (non-vehicle)
Questa Variante alla Norma CEI EN 60432-3 modifica i paragrafi 1.2, 1.3, 2.1, 2.2.2, 2.3.1, 2.6, D.3, D.4 e l’Allegato F.
March 1, 2006
Incandescent lamps - Safety specifications - Part 3: Tungsten halogen lamps (non-vehicle)
La presente Variante alla Norma CEI EN 60432-3 modifica i paragrafi 2.2.2, 2.5, aggiunge un simbolo nell'Allegato A, sostituisce il testo dell'Allegato B e modifica l'Allegato C.
November 1, 2003
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
Questa Norma riguarda le prescrizioni di sicurezza per le lampade ad alogeni monoattacco e a doppio attacco, con tensione caratteristica fino a 250 V, utilizzate per proiezione, fotografia,...

References

Advertisement