CEI - EN 60695-2-13

Fire hazard testing - Part 2-13: Glowing/hot wire based tests methods - Glow-wire ignitability test method for materials

inactive
Organization: CEI
Publication Date: 1 August 2001
Status: inactive
Page Count: 14
scope:

La presente Norma specifica i particolari relativi alla prova al filo incandescente da applicare a provini di materiali isolanti elettrici solidi o ad altri materiali solidi per le prove di infiammabilità, in modo da determinare la temperatura di accensione al filo incandescente.
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60695-2-13:2012-01 (CEI 89-10), tuttavia rimane applicabile fino al 1-12-2013.

Document History

January 1, 2023
Fire hazard testing Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
A description is not available for this item.
March 1, 2015
Fire hazard testing Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
Replace item b) of the second paragraph of the Scope by the following: b) sustained flaming combustion does not occur for a time longer than 5 s for any single flame event and the specimen is not...
December 1, 2014
Fire hazard testing Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
b) sustained flaming combustion does not occur for a time longer than 5 s for any single flame event and the specimen is not totally consumed.
July 1, 2013
Fire hazard testing Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
This part of IEC 60695 specifies the details of the glow-wire test to be applied to test specimens of solid electrical insulating materials or other solid materials for ignitability testing to...
January 1, 2012
Fire hazard testing Part 2-13: Glowing/hot-wire based test methods - Glow-wire ignition temperature (GWIT) test method for materials
Questa Parte della EN/IEC 60695 specifica i particolari relativi alla prova al filo incandescente da applicare a provini di materiali isolanti elettrici solidi o ad altri materiali solidi per le...
EN 60695-2-13
August 1, 2001
Fire hazard testing - Part 2-13: Glowing/hot wire based tests methods - Glow-wire ignitability test method for materials
La presente Norma specifica i particolari relativi alla prova al filo incandescente da applicare a provini di materiali isolanti elettrici solidi o ad altri materiali solidi per le prove di...
Advertisement