DIN ISO 6370-2
Vitreous and porcelain enamels - Determination of the resistance to abrasion - Part 2: Loss in mass after sub-surface abrasion; identical with ISO 6370-2:1991
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Enamels): | 25.220.50 |
Document History
August 1, 2013
Emails und Emaillierungen - Bestimmung des Widerstandes gegen Verschleiss - Teil 2: Massenverlust nach Tiefenverschleiss (ISO 6370-2:2011)
Dieser Teil der Internationalen Norm ISO 6370 legt ein Prüfverfahren zur Bestimmung des Widerstandes von Emailschichten zur Bestimmung des Widerstandes von Emailschichten gegen Verschleiß durch...
January 1, 2013
Vitreous and porcelain enamels - Determination of the resistance to abrasion - Part 2: Loss in mass after sub-surface abrasion; Identical with ISO 6370-2:2011
A description is not available for this item.
DIN ISO 6370-2
October 1, 1995
Vitreous and porcelain enamels - Determination of the resistance to abrasion - Part 2: Loss in mass after sub-surface abrasion; identical with ISO 6370-2:1991
A description is not available for this item.