DIN ISO 6370-2

Vitreous and porcelain enamels - Determination of the resistance to abrasion - Part 2: Loss in mass after sub-surface abrasion; Identical with ISO 6370-2:2011

inactive
Organization: DIN
Publication Date: 1 January 2013
Status: inactive
Page Count: 13
ICS Code (Enamels): 25.220.50

Document History

August 1, 2013
Emails und Emaillierungen - Bestimmung des Widerstandes gegen Verschleiss - Teil 2: Massenverlust nach Tiefenverschleiss (ISO 6370-2:2011)
Dieser Teil der Internationalen Norm ISO 6370 legt ein Prüfverfahren zur Bestimmung des Widerstandes von Emailschichten zur Bestimmung des Widerstandes von Emailschichten gegen Verschleiß durch...
DIN ISO 6370-2
January 1, 2013
Vitreous and porcelain enamels - Determination of the resistance to abrasion - Part 2: Loss in mass after sub-surface abrasion; Identical with ISO 6370-2:2011
A description is not available for this item.
October 1, 1995
Vitreous and porcelain enamels - Determination of the resistance to abrasion - Part 2: Loss in mass after sub-surface abrasion; identical with ISO 6370-2:1991
A description is not available for this item.
Advertisement