CEI - 20-19/7;V2

Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 °C

inactive, Most Current
Organization: CEI
Publication Date: 1 June 2006
Status: inactive
Page Count: 8
scope:

La presente Variante modifica la Norma base, in particolare all'articolo 2.5 e alle Tabelle 2 e 4.

Document History

20-19/7;V2
June 1, 2006
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 °C
La presente Variante modifica la Norma base, in particolare all'articolo 2.5 e alle Tabelle 2 e 4.
April 1, 2002
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 7: Cable with increased heat resistance for internal wiring for a conductor temperature of 110 °C
La presente Variante 1 modifica alcune parti della norma base.
December 1, 1996
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 °C
La presente Norma rappresenta la Parte 7 di un insieme di norme riguardanti i Cavi isolati con gomma aventi tensione nominale non superiore a 450/750V. Qusta parte tratta dei Cavi resistenti al...
Advertisement