CEI - 20-19/7;V1
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 7: Cable with increased heat resistance for internal wiring for a conductor temperature of 110 °C
inactive
| Organization: | CEI |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 6 |
scope:
La presente Variante 1 modifica alcune parti della norma base.
Document History
June 1, 2006
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 °C
La presente Variante modifica la Norma base, in particolare all'articolo 2.5 e alle Tabelle 2 e 4.
20-19/7;V1
April 1, 2002
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 7: Cable with increased heat resistance for internal wiring for a conductor temperature of 110 °C
La presente Variante 1 modifica alcune parti della norma base.
December 1, 1996
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 °C
La presente Norma rappresenta la Parte 7 di un insieme di norme riguardanti i Cavi isolati con gomma aventi tensione nominale non superiore a 450/750V. Qusta parte tratta dei Cavi resistenti al...