CEI - EN 60684-3-116/117
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene - General purpose
inactive
| Organization: | CEI |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 14 |
scope:
La presente Norma fornisce le prescrizioni per la guaine estruse in policloroprene.
Document History
December 1, 2012
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheets 116 and 117: Extruded polychloroprene, general purpose
This part of IEC 60684 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer.This sleeving has been found suitable for temperatures up to...
EN 60684-3-116/117
November 1, 2003
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene - General purpose
La presente Norma fornisce le prescrizioni per la guaine estruse in policloroprene.