CEI EN 60684-3-116

Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheets 116 and 117: Extruded polychloroprene, general purpose

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2012
Status: active
Page Count: 16
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of IEC 60684 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer.This sleeving has been found suitable for temperatures up to 95 ºC.

Sleeving of this type is normally available with internal diameters up to 25 mm, and in the following opaque colours: black, brown, red, orange, yellow, green, blue, violet, grey, white and pink. Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the other property requirements listed in Table 2.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in the application and not based on the specification alone.

Document History

CEI EN 60684-3-116
December 1, 2012
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheets 116 and 117: Extruded polychloroprene, general purpose
This part of IEC 60684 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer.This sleeving has been found suitable for temperatures up to...
November 1, 2003
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene - General purpose
La presente Norma fornisce le prescrizioni per la guaine estruse in policloroprene.

References

Advertisement