DLA - SMD-5962-88744 REV B

MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 December 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55113 Dual differential line driver with three state outputs 02 55114 Dual differential line driver with two state outputs

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style 2 CQCC1 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) 1/- - - - - - - - - - - - - - - - +7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - - +5.5 V dc Off-state output voltage - - - - - - - - - - - - - - - +12.0 V dc Maximum power dissipation (PD) - - - - - - - - - - - - 1000 mW Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA) - - - - 65°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - 0.8 V dc Maximum low level output current (IOL) - - - - - - - - 40 mA High level output current (IOH) - - - - - - - - - - - −40 mA

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 15, 2022
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 1, 2016
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 25, 2004
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
November 13, 1997
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
SMD-5962-88744 REV B
December 16, 1993
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 24, 1992
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
February 7, 1991
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement