CEI - EN 60695-11-20/A1

Fire hazard testing - Part 11-20: Test flames - 500 W flame test methods

inactive
Organization: CEI
Publication Date: 1 January 2005
Status: inactive
Page Count: 12
scope:

Document History

July 1, 2016
Fire hazard testing Part 11-20: Test flames - 500 W flame test methods
This part of IEC 60695 describes a test method consisting of two small-scale laboratory test procedures which is intended to compare the burning behaviour of different materials used in...
December 1, 2015
Fire hazard testing Part 11-20: Test flames - 500 W flame test methods
This part of IEC 60695 describes a test method consisting of two small-scale laboratory test procedures which is intended to compare the burning behaviour of different materials used in...
EN 60695-11-20/A1
January 1, 2005
Fire hazard testing - Part 11-20: Test flames - 500 W flame test methods
March 1, 2000
Fire hazard testing - Part 11-20: Test flames - 500 W flame test methods
La presente Norma specifica una procedura di selezione in laboratorio su piccola scala per confrontare il comportamento al fuoco relativa a campioni realizzati in materiale plastico o altri materiali...

References

Advertisement