CEI - EN 61326-2-4

Electrical equipment for measurement, control and laboratory use EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9

inactive
Organization: CEI
Publication Date: 1 September 2007
Status: inactive
Page Count: 28
scope:

La presente Parte della CEI EN 61326 specifica, in aggiunta a quelle generali della Parte 61326-1, prescrizioni supplementari di EMC per i dispositivi di monitoraggio dell'isolamento conformi alla IEC 61557-8 e per le apparecchiature di localizzazione dei difetti di isolamento conformi alla IEC 61557-9.
La nuova serie CEI EN 61326, di cui la presente costituisce la Parte 2-4, sostituisce la CEI EN 61326:1998 e sue Varianti.
La presente Norma riporta il testo in inglese e italiano della EN 61326-2-4; rispetto al precedente fascicolo n. 8626E di gennaio 2007, essa contiene la traduzione completa della EN sopra indicata.

Document History

March 1, 2022
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
June 1, 2014
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation...
October 1, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
EN 61326-2-4
September 1, 2007
Electrical equipment for measurement, control and laboratory use EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
La presente Parte della CEI EN 61326 specifica, in aggiunta a quelle generali della Parte 61326-1, prescrizioni supplementari di EMC per i dispositivi di monitoraggio dell'isolamento conformi alla...
January 1, 2007
Apparecchi elettrici di misura, controllo e laboratorio - Prescrizioni di compatibilità elettromagnetica - Parte 2-4: Prescrizioni particolari - Configurazioni di prova, condizioni di funzionamento e criteri di prestazione per i dispositivi di monitoraggio dell'isolamento conformi alla IEC 61557-8 e per le apparecchiature di localizzazione dei difetti di isolamento conformi alla IEC 61557-9
La presente Parte della CEI EN 61326 specifica, in aggiunta a quelle generali della Parte 61326-1, prescrizioni supplementari di EMC per i dispositivi di monitoraggio dell'isolamento conformi alla...

References

Advertisement