CEI EN 61326-2-4

Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2014
Status: active
Page Count: 32
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Industrial process measurement and control): 25.040.40
scope:

In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for

- insulation monitoring according to IEC 61557-8;

- insulation fault location according to IEC 61557-9.

This applies to insulation monitoring devices and insulation fault location systems permanently or semi-permanently connected to the distribution system.

Document History

March 1, 2022
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
CEI EN 61326-2-4
June 1, 2014
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation...
October 1, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
September 1, 2007
Electrical equipment for measurement, control and laboratory use EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
La presente Parte della CEI EN 61326 specifica, in aggiunta a quelle generali della Parte 61326-1, prescrizioni supplementari di EMC per i dispositivi di monitoraggio dell'isolamento conformi alla...
January 1, 2007
Apparecchi elettrici di misura, controllo e laboratorio - Prescrizioni di compatibilità elettromagnetica - Parte 2-4: Prescrizioni particolari - Configurazioni di prova, condizioni di funzionamento e criteri di prestazione per i dispositivi di monitoraggio dell'isolamento conformi alla IEC 61557-8 e per le apparecchiature di localizzazione dei difetti di isolamento conformi alla IEC 61557-9
La presente Parte della CEI EN 61326 specifica, in aggiunta a quelle generali della Parte 61326-1, prescrizioni supplementari di EMC per i dispositivi di monitoraggio dell'isolamento conformi alla...

References

Advertisement