CEI EN 61557-8

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 8: Insulation monitoring devices for IT systems

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2016
Status: active
Page Count: 96
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c.

IT systems, of a.c. IT systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c., as well as of unearthed d.c. IT systems with voltages up to 1 500 V d.c. independent from the method of measuring. IT systems are described in IEC 60364-4-41 amongst other literature. Additional data for the selection of devices in other standards should be noted.

NOTE Various standards specify the use of IMDs in IT systems. In such cases, the objective of the equipment is to signal a drop in insulation resistance RF below a minimum limit.

IMDs according to this part of IEC 61557 can also be used for de-energized TT, TN and IT systems or appliances.

Document History

September 1, 2016
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 8: Insulation monitoring devices for IT systems
A description is not available for this item.
CEI EN 61557-8
April 1, 2016
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 8: Insulation monitoring devices for IT systems
This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT...
June 1, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 8: Insulation monitoring devices for IT systems
This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT...
August 1, 2008
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
La presente Norma specifica le prescrizioni per i dispositivi di controllo dell’isolamento che, indipendentemente dal metodo di misura, controllano in modo continuo la resistenza di isolamento verso...
September 1, 2007
Sicurezza elettrica nei sistemi di distribuzione a bassa tensione fino a 1000 V c.a. e 1500 V c.c. - Apparecchi per prove, misure o controllo dei sistemi di protezione - Parte 8: Dispositivi di controllo dell'isolamento nei sistemi IT
La presente Norma specifica le prescrizioni per i dispositivi di controllo dell’isolamento che, indipendentemente dal metodo di misura, controllano in modo continuo la resistenza di isolamento verso...
September 1, 1998
Sicurezza elettrica nei sistemi di distribuzione a bassa tensione fino a 1 kV AC e 1,5 kV DC - Apparecchi per prove, misure o controllo dei sistemi di protezione - Parte 8: Apparecchi per il controllo dell'isolamento nei sistemi IT
La presente Norma specifica le prescrizioni per gli apparecchi di controllo dell'isolamento che, indipendentemente dal metodo di misura, controllano in modo continuo la resistenza di isolamento verso...

References

Advertisement